Assembled fiber optic cable, break-out cable, fiberglass single mode 9/125 µm (OS2, Low Water Peak Fiber), connector: LC/B-FOC(STⓇ), degree of protection: IP20, for installation in cable ducts or control cabinets, length: 2 m
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Name | FO patch cable - FL SM PATCH 2,0 LC-ST - 2989349 |
| Cable Type | Patchcords |
| Fiber Mode | SingleMode |
| Number of Fibers | 2 |
| Cable Diameter | 2.8 to 5.7 mm (0.1102 to 0.2244 inch) |