Assembled FO cable, break out cable, multimode fiberglass 50/125 µm (OM2), connector: LC/B-FOC(STⓇ), degree of protection: IP20, for installation in cable ducts or control cabinets, length: 5 m
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Name | FO patch cable - FL MM PATCH 5,0 LC-ST - 2901801 |
| Cable Type | Patchcords |
| Fiber Mode | Multimode |
| Number of Fibers | 2 |
| Cable Diameter | 2.8 to 5.7 mm (0.1102 to 0.2244 inch) |