Phoenix Contact GmbH & Co. KG Operator Interface FLKM-D25 SUB/B

Description
INTERFACE MODULE, D-SUBMINIATURE SOCKET STRIP, 25 POSITIONS, 2.5 AMP, 16 CHANNELS, 25 VAC, 60 VDC, M3 THREAD, 0.2-2.5 MM CROSS SECTION, 24-12 AWG, SCREW CONNECTION, -20 TO +70 DEGREES C, IP20, (2281209). FREE 2 YEAR RADWELL WARRANTY
Description
INTERFACE MODULE, D-SUBMINIATURE SOCKET STRIP, 25 POSITIONS, 2.5 AMP, 16 CHANNELS, 25 VAC, 60 VDC, M3 THREAD, 0.2-2.5 MM CROSS SECTION, 24-12 AWG, SCREW CONNECTION, -20 TO +70 DEGREES C, IP20, (2281209). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 10875306 - Radwell International
Willingboro, NJ, United States
Operator Interface
10875306
Operator Interface 10875306
INTERFACE MODULE, D-SUBMINIATURE SOCKET STRIP, 25 POSITIONS, 2.5 AMP, 16 CHANNELS, 25 VAC, 60 VDC, M3 THREAD, 0.2-2.5 MM CROSS SECTION, 24-12 AWG, SCREW CONNECTION, -20 TO +70 DEGREES C, IP20, (2281209). FREE 2 YEAR RADWELL WARRANTY

INTERFACE MODULE, D-SUBMINIATURE SOCKET STRIP, 25 POSITIONS, 2.5 AMP, 16 CHANNELS, 25 VAC, 60 VDC, M3 THREAD, 0.2-2.5 MM CROSS SECTION, 24-12 AWG, SCREW CONNECTION, -20 TO +70 DEGREES C, IP20, (2281209). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Human Machine Interfaces
Product Number 10875306
Product Name Operator Interface
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details