Keystone Electronics Corp. Miniature Turret Term Board 15224

Description
Part Number: 15224 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15224 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature turret terminal board with 50 terminals, made of glass epoxy (GEE), measuring 7.812 in [198.4 mm] in length and 1.000 in [25.4 mm] in width, featuring five scored sections for easy separation and mounting holes in each section. Terminals are of type 1562.

Datasheet Summary
Powered by GS/AI

Miniature turret terminal board with 50 terminals, made of glass epoxy (GEE), measuring 7.812 in [198.4 mm] in length and 1.000 in [25.4 mm] in width, featuring five scored sections for easy separation and mounting holes in each section. Terminals are of type 1562.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15224 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15224
Miniature Turret Term Board 15224
Part Number: 15224 # of Terminals: 50 Length: 7.812 [198.4] Material: Glass Epoxy Terminal Type: Turret - 1562 Width: 1.000 [25.4] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15224

  • # of Terminals: 50
  • Length: 7.812 [198.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1562
  • Width: 1.000 [25.4]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15224
Product Name Miniature Turret Term Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 25
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 15130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15413 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Phenolic, XP
View Details