Distribution block, internally jumpered, nom. voltage: 630 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 6, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 18.5 mm, height: 21.7 mm, color: orange, mounting type: NS 35/7,5, NS 35/15
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Terminal Blocks |
| Product Name | Distribution block - PTFIX 6X4 OG - 3273808 |
| Termination Options | Push-in connection |
| Approvals | ROHS Compliant |
| Operating Temperature | 60 to 130 C (140 to 266 F) |
| # of Contacts | 6 |