END COVER, LENGTH: 62.8 MM, WIDTH: 2.2 MM, HEIGHT: 36 MM, COLOR: GRAY, (1329515). FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 185481767 |
| Product Name | Protection Cover |
| Type | Cap |