Keystone Electronics Corp. Fuse Holder Cover; Product Range Keystone 4245C

Description
FUSE HOLDER COVER; Product Range:-; Accessory Type:Fuse Cover; For Use With:Keystone Fuse Holders - 3AG; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1 RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER COVER; Product Range:-; Accessory Type:Fuse Cover; For Use With:Keystone Fuse Holders - 3AG; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder Cover; Product Range Keystone - 90B4836 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Cover; Product Range Keystone
90B4836
Fuse Holder Cover; Product Range Keystone 90B4836
FUSE HOLDER COVER; Product Range:-; Accessory Type:Fuse Cover; For Use With:Keystone Fuse Holders - 3AG; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1 RoHS Compliant: Yes

FUSE HOLDER COVER; Product Range:-; Accessory Type:Fuse Cover; For Use With:Keystone Fuse Holders - 3AG; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 90B4836
Product Name Fuse Holder Cover; Product Range Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details