Phoenix Contact GmbH & Co. KG Wire Duct/Cable Runway CD-HF 100X100

Description
CABLE DUCT, UPPER PART/MOUNTING BASE, FOR USE WITH CONTROL CABINETS, LIGHT GRAY, HALOGEN-FREE, 100 MM WIDTH, 100 MM HEIGHT, 2000 MM LENGTH, 3240364. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE DUCT, UPPER PART/MOUNTING BASE, FOR USE WITH CONTROL CABINETS, LIGHT GRAY, HALOGEN-FREE, 100 MM WIDTH, 100 MM HEIGHT, 2000 MM LENGTH, 3240364. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wire Duct/Cable Runway - 89703088 - Radwell International
Willingboro, NJ, United States
Wire Duct/Cable Runway
89703088
Wire Duct/Cable Runway 89703088
CABLE DUCT, UPPER PART/MOUNTING BASE, FOR USE WITH CONTROL CABINETS, LIGHT GRAY, HALOGEN-FREE, 100 MM WIDTH, 100 MM HEIGHT, 2000 MM LENGTH, 3240364. FREE 2 YEAR RADWELL WARRANTY

CABLE DUCT, UPPER PART/MOUNTING BASE, FOR USE WITH CONTROL CABINETS, LIGHT GRAY, HALOGEN-FREE, 100 MM WIDTH, 100 MM HEIGHT, 2000 MM LENGTH, 3240364. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Wireways
Product Number 89703088
Product Name Wire Duct/Cable Runway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1236G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Raceway 6000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel
Cover Style Snap-on
View Details
Wiring Gutter/Trough - T4424CH - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"
View Details