Phoenix Contact GmbH & Co. KG Wire Duct/Cable Runway CD 40X80

Description
CABLE DUCT, GRAY, 40 MM WIDTH, 80 MM HEIGHT, 2000 MM LENGTH, (3240198). FREE 2 YEAR RADWELL WARRANTY
Description
CABLE DUCT, GRAY, 40 MM WIDTH, 80 MM HEIGHT, 2000 MM LENGTH, (3240198). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wire Duct/Cable Runway - 89717232 - Radwell International
Willingboro, NJ, United States
Wire Duct/Cable Runway
89717232
Wire Duct/Cable Runway 89717232
CABLE DUCT, GRAY, 40 MM WIDTH, 80 MM HEIGHT, 2000 MM LENGTH, (3240198). FREE 2 YEAR RADWELL WARRANTY

CABLE DUCT, GRAY, 40 MM WIDTH, 80 MM HEIGHT, 2000 MM LENGTH, (3240198). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Wireways
Product Number 89717232
Product Name Wire Duct/Cable Runway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485F12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 12"x6"
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F66W12SS - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Stainless Steel
Straight Section Length 12"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details