Cable marker, Sheet, silver, labeled according to customer specifications, mounting type: insert, cable diameter range: 1.5 - 35 mm, lettering field size: 23 x 4 mm
PHOENIX CONTACT USA | |
---|---|
Product Category | Wire Markers and Cable Markers |
Product Name | Cable marker - UC-WMT (23X4) SR CUS - 0802720 |
Material | Polyamide / Nylon®; PA |