PHOENIX CONTACT USA Label, Aluminium, Blue, 54 X 86Mm; Label Type Phoenix Contact 831646

Description
LABEL, ALUMINIUM, BLUE, 54 X 86MM; Label Type:Identification; Label Height:54mm; Label Width:86mm; Label Diameter:-; Label Material:Aluminium; Label Colour:Blue; Pack Quantity:6; Product Range:-; Label Dimensions:54mm x 86mm; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
LABEL, ALUMINIUM, BLUE, 54 X 86MM; Label Type:Identification; Label Height:54mm; Label Width:86mm; Label Diameter:-; Label Material:Aluminium; Label Colour:Blue; Pack Quantity:6; Product Range:-; Label Dimensions:54mm x 86mm; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Aluminium, Blue, 54 X 86Mm; Label Type Phoenix Contact - 56AC7323 - Newark, An Avnet Company
Chicago, IL, United States
Label, Aluminium, Blue, 54 X 86Mm; Label Type Phoenix Contact
56AC7323
Label, Aluminium, Blue, 54 X 86Mm; Label Type Phoenix Contact 56AC7323
LABEL, ALUMINIUM, BLUE, 54 X 86MM; Label Type:Identification; Label Height:54mm; Label Width:86mm; Label Diameter:-; Label Material:Aluminium; Label Colour:Blue; Pack Quantity:6; Product Range:-; Label Dimensions:54mm x 86mm; SVHC:NoRoHS Compliant: Yes

LABEL, ALUMINIUM, BLUE, 54 X 86MM; Label Type:Identification; Label Height:54mm; Label Width:86mm; Label Diameter:-; Label Material:Aluminium; Label Colour:Blue; Pack Quantity:6; Product Range:-; Label Dimensions:54mm x 86mm; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 56AC7323
Product Name Label, Aluminium, Blue, 54 X 86Mm; Label Type Phoenix Contact
Materials of Construction Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details