PHOENIX CONTACT USA Wire Marker, Pet, 12Mm X 8M, Silver; Label Type Phoenix Contact 803975

Description
WIRE MARKER, PET, 12Mm x 8M, SILVER; Label Type:Thermal Transfer Printable; Label Height:12mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on Silver; Pack Quantity:-; Product Range:MM-EML Series; RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, PET, 12Mm x 8M, SILVER; Label Type:Thermal Transfer Printable; Label Height:12mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on Silver; Pack Quantity:-; Product Range:MM-EML Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Pet, 12Mm X 8M, Silver; Label Type Phoenix Contact - 56AC7770 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pet, 12Mm X 8M, Silver; Label Type Phoenix Contact
56AC7770
Wire Marker, Pet, 12Mm X 8M, Silver; Label Type Phoenix Contact 56AC7770
WIRE MARKER, PET, 12Mm x 8M, SILVER; Label Type:Thermal Transfer Printable; Label Height:12mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on Silver; Pack Quantity:-; Product Range:MM-EML Series; RoHS Compliant: Yes

WIRE MARKER, PET, 12Mm x 8M, SILVER; Label Type:Thermal Transfer Printable; Label Height:12mm; Label Width:8m; Label Diameter:-; Label Material:Polyester; Label Colour:Black on Silver; Pack Quantity:-; Product Range:MM-EML Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 56AC7770
Product Name Wire Marker, Pet, 12Mm X 8M, Silver; Label Type Phoenix Contact
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 492336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Nylon 66
Diameter 0.748 inch (19 mm)
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details