PHOENIX CONTACT USA Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact 803966

Description
LABEL PRINTER TAPE, BLACK ON WHITE, 5.5M; Marker Type:Non Adhesive Insert; Legend:-; Marker Dimensions:15mm x 5.5m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:MM-EMT Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, BLACK ON WHITE, 5.5M; Marker Type:Non Adhesive Insert; Legend:-; Marker Dimensions:15mm x 5.5m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:MM-EMT Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact - 65AC6600 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact
65AC6600
Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact 65AC6600
LABEL PRINTER TAPE, BLACK ON WHITE, 5.5M; Marker Type:Non Adhesive Insert; Legend:-; Marker Dimensions:15mm x 5.5m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:MM-EMT Series; SVHC:No SVHC RoHS Compliant: Yes

LABEL PRINTER TAPE, BLACK ON WHITE, 5.5M; Marker Type:Non Adhesive Insert; Legend:-; Marker Dimensions:15mm x 5.5m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:MM-EMT Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65AC6600
Product Name Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details