PHOENIX CONTACT USA Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact 803965

Description
LABEL PRINTER TAPE, BLACK ON WHITE, 5.5M; Marker Type:Non Adhesive Insert; Legend:-; Marker Dimensions:8mm x 5.5m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:MM-EMT Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, BLACK ON WHITE, 5.5M; Marker Type:Non Adhesive Insert; Legend:-; Marker Dimensions:8mm x 5.5m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:MM-EMT Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact - 65AC6599 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact
65AC6599
Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact 65AC6599
LABEL PRINTER TAPE, BLACK ON WHITE, 5.5M; Marker Type:Non Adhesive Insert; Legend:-; Marker Dimensions:8mm x 5.5m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:MM-EMT Series; SVHC:No SVHC RoHS Compliant: Yes

LABEL PRINTER TAPE, BLACK ON WHITE, 5.5M; Marker Type:Non Adhesive Insert; Legend:-; Marker Dimensions:8mm x 5.5m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:MM-EMT Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65AC6599
Product Name Label Printer Tape, Black On White, 5.5M; Marker Type Phoenix Contact
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2047146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Polyamide 6.6
Diameter 0.142 to 0.236 inch (3.6 to 6 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details