PHOENIX CONTACT USA Heat-Shrink Marker, Po, 9Mm X 1.8M, Wht; Marker Type Phoenix Contact 803928

Description
HEAT-SHRINK MARKER, PO, 9MM X 1.8M, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9mm x 1.8m; I.D. Max:4.8mm; I.D. Min:2.4mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK MARKER, PO, 9MM X 1.8M, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9mm x 1.8m; I.D. Max:4.8mm; I.D. Min:2.4mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Marker, Po, 9Mm X 1.8M, Wht; Marker Type Phoenix Contact - 56AC7310 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Marker, Po, 9Mm X 1.8M, Wht; Marker Type Phoenix Contact
56AC7310
Heat-Shrink Marker, Po, 9Mm X 1.8M, Wht; Marker Type Phoenix Contact 56AC7310
HEAT-SHRINK MARKER, PO, 9MM X 1.8M, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9mm x 1.8m; I.D. Max:4.8mm; I.D. Min:2.4mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes

HEAT-SHRINK MARKER, PO, 9MM X 1.8M, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9mm x 1.8m; I.D. Max:4.8mm; I.D. Min:2.4mm; Shrink Ratio:2:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 56AC7310
Product Name Heat-Shrink Marker, Po, 9Mm X 1.8M, Wht; Marker Type Phoenix Contact
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-132 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details