PHOENIX CONTACT USA Heat-Shrink Marker, Po, 16Mm X 1.8M, Wht; Marker Type Phoenix Contact 803926

Description
HEAT-SHRINK MARKER, PO, 16Mm x 1.8M, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16mm x 1.8m; I.D. Max:9.5mm; I.D. Min:3.2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK MARKER, PO, 16Mm x 1.8M, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16mm x 1.8m; I.D. Max:9.5mm; I.D. Min:3.2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Marker, Po, 16Mm X 1.8M, Wht; Marker Type Phoenix Contact - 56AC7308 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Marker, Po, 16Mm X 1.8M, Wht; Marker Type Phoenix Contact
56AC7308
Heat-Shrink Marker, Po, 16Mm X 1.8M, Wht; Marker Type Phoenix Contact 56AC7308
HEAT-SHRINK MARKER, PO, 16Mm x 1.8M, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16mm x 1.8m; I.D. Max:9.5mm; I.D. Min:3.2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

HEAT-SHRINK MARKER, PO, 16Mm x 1.8M, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:16mm x 1.8m; I.D. Max:9.5mm; I.D. Min:3.2mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 56AC7308
Product Name Heat-Shrink Marker, Po, 16Mm X 1.8M, Wht; Marker Type Phoenix Contact
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details