PHOENIX CONTACT USA DIN Rail; Steel; Silver; 7.50 mm; 35 mm; 2 m 801733

Description
DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured to DIN standards, end users can select DIN rail mountable products from different manufactures and mount them on the same rail. This provides the user the freedom to choose several different combinations of electrical components. The use of the Din rail saves time, space, and provides a central location where external and internal wiring can be connected quickly and efficiently. Phoenix Contact offers a wide range of standardized rails made of very different materials based on the users application. This Din rail (NS 35/7.5) is 2 meter (length) 7.5mm (height) x 35mm (width) perforated steel Features: Saves time and space by providing a centralized location of connecting wiring Manufactured to a universal standard allowing different products to be mounted on the same rail Provides a secure and reliable mounting base for rail mountable components
Description
DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured to DIN standards, end users can select DIN rail mountable products from different manufactures and mount them on the same rail. This provides the user the freedom to choose several different combinations of electrical components. The use of the Din rail saves time, space, and provides a central location where external and internal wiring can be connected quickly and efficiently. Phoenix Contact offers a wide range of standardized rails made of very different materials based on the users application. This Din rail (NS 35/7.5) is 2 meter (length) 7.5mm (height) x 35mm (width) perforated steel Features: Saves time and space by providing a centralized location of connecting wiring Manufactured to a universal standard allowing different products to be mounted on the same rail Provides a secure and reliable mounting base for rail mountable components

Suppliers

Company
Product
Description
Supplier Links
DIN Rail; Steel; Silver; 7.50 mm; 35 mm; 2 m - 70169109 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Rail; Steel; Silver; 7.50 mm; 35 mm; 2 m
70169109
DIN Rail; Steel; Silver; 7.50 mm; 35 mm; 2 m 70169109
DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured to DIN standards, end users can select DIN rail mountable products from different manufactures and mount them on the same rail. This provides the user the freedom to choose several different combinations of electrical components. The use of the Din rail saves time, space, and provides a central location where external and internal wiring can be connected quickly and efficiently. Phoenix Contact offers a wide range of standardized rails made of very different materials based on the users application. This Din rail (NS 35/7.5) is 2 meter (length) 7.5mm (height) x 35mm (width) perforated steel Features: Saves time and space by providing a centralized location of connecting wiring Manufactured to a universal standard allowing different products to be mounted on the same rail Provides a secure and reliable mounting base for rail mountable components

DIN Rail Mount, Steel Material, Chromated Color

DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components.
Since the rail is manufactured to DIN standards, end users can select DIN rail mountable products from different manufactures and mount them on the same rail. This provides the user the freedom to choose several different combinations of electrical components. The use of the Din rail saves time, space, and provides a central location where external and internal wiring can be connected quickly and efficiently.
Phoenix Contact offers a wide range of standardized rails made of very different materials based on the users application.
This Din rail (NS 35/7.5) is 2 meter (length) 7.5mm (height) x 35mm (width) perforated steel


Features:

  • Saves time and space by providing a centralized location of connecting wiring
  • Manufactured to a universal standard allowing different products to be mounted on the same rail
  • Provides a secure and reliable mounting base for rail mountable components
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DIN Rail
Product Number 70169109
Product Name DIN Rail; Steel; Silver; 7.50 mm; 35 mm; 2 m
Unlock Full Specs
to access all available technical data

Similar Products

 - 2104609 - RS Components, Ltd.
RS Components, Ltd.
View Details
IEC 35mm x 7.5mm x 1 m DIN Rail - 199-DR1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
DIN-RAIL MOUNT BRACKET - DRM-1 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details