PHOENIX CONTACT USA Heat-Shrink Marker, Po, 15Mm X 9Mm, Wht; Marker Type Phoenix Contact 800382

Description
HEAT-SHRINK MARKER, PO, 15MM X 9MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:15mm x 9mm; I.D. Max:4.8mm; I.D. Min:1.6mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK MARKER, PO, 15MM X 9MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:15mm x 9mm; I.D. Max:4.8mm; I.D. Min:1.6mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Marker, Po, 15Mm X 9Mm, Wht; Marker Type Phoenix Contact - 65AC6562 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Marker, Po, 15Mm X 9Mm, Wht; Marker Type Phoenix Contact
65AC6562
Heat-Shrink Marker, Po, 15Mm X 9Mm, Wht; Marker Type Phoenix Contact 65AC6562
HEAT-SHRINK MARKER, PO, 15MM X 9MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:15mm x 9mm; I.D. Max:4.8mm; I.D. Min:1.6mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

HEAT-SHRINK MARKER, PO, 15MM X 9MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:15mm x 9mm; I.D. Max:4.8mm; I.D. Min:1.6mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65AC6562
Product Name Heat-Shrink Marker, Po, 15Mm X 9Mm, Wht; Marker Type Phoenix Contact
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details