PHOENIX CONTACT USA Heat-Shrink Marker, Po, 30Mm X 10Mm, Wht; Marker Type Phoenix Contact 800376

Description
HEAT-SHRINK MARKER, PO, 30MM X 10MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:30mm x 10mm; I.D. Max:6.4mm; I.D. Min:2.1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK MARKER, PO, 30MM X 10MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:30mm x 10mm; I.D. Max:6.4mm; I.D. Min:2.1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Marker, Po, 30Mm X 10Mm, Wht; Marker Type Phoenix Contact - 65AC6561 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Marker, Po, 30Mm X 10Mm, Wht; Marker Type Phoenix Contact
65AC6561
Heat-Shrink Marker, Po, 30Mm X 10Mm, Wht; Marker Type Phoenix Contact 65AC6561
HEAT-SHRINK MARKER, PO, 30MM X 10MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:30mm x 10mm; I.D. Max:6.4mm; I.D. Min:2.1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

HEAT-SHRINK MARKER, PO, 30MM X 10MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:30mm x 10mm; I.D. Max:6.4mm; I.D. Min:2.1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65AC6561
Product Name Heat-Shrink Marker, Po, 30Mm X 10Mm, Wht; Marker Type Phoenix Contact
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details