BlockMaster Electronics, Inc. Pluggable Terminal Blocks CVFXX0L1

Description
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
Request a Quote
Description
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CVFXX0L1 Pluggable Terminal Block from BlockMaster Electronics, Inc. features a configuration of 2 to 25 poles with a 5 mm pitch. It is rated for a voltage of 300V and a current of 15A, accommodating wire sections from 0.05 to 2.5 mm² (30 to 12 AWG). The terminal block has a left-side stackable design and is constructed with a PA polyamide insulating housing, available in green. The product has several approvals including UL, VDE, IMQ, and CSA, ensuring compliance with industry standards. It has a maximum insertion force of 3 N and a minimum withdrawal force of 1.5 N per pole, with a recommended tightening torque of 0.5 Nm. The operating temperature range is from -40°C to +105°C, and it exhibits a contact resistance of less than 15 mOhm and an insulation resistance greater than 1 GOhm. The screw and clamp materials are nickel-plated copper alloy, while the spring contact is made of tin-plated copper alloy. This terminal block is compatible with CIM, CIMH, and CPM series connectors.

Datasheet Summary
Powered by GS/AI

The CVFXX0L1 Pluggable Terminal Block from BlockMaster Electronics, Inc. features a configuration of 2 to 25 poles with a 5 mm pitch. It is rated for a voltage of 300V and a current of 15A, accommodating wire sections from 0.05 to 2.5 mm² (30 to 12 AWG). The terminal block has a left-side stackable design and is constructed with a PA polyamide insulating housing, available in green. The product has several approvals including UL, VDE, IMQ, and CSA, ensuring compliance with industry standards. It has a maximum insertion force of 3 N and a minimum withdrawal force of 1.5 N per pole, with a recommended tightening torque of 0.5 Nm. The operating temperature range is from -40°C to +105°C, and it exhibits a contact resistance of less than 15 mOhm and an insulation resistance greater than 1 GOhm. The screw and clamp materials are nickel-plated copper alloy, while the spring contact is made of tin-plated copper alloy. This terminal block is compatible with CIM, CIMH, and CPM series connectors.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - CVFXX0L1 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
Pluggable Terminal Blocks
CVFXX0L1
Pluggable Terminal Blocks CVFXX0L1
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.

BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number CVFXX0L1
Product Name Pluggable Terminal Blocks
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Plug
# of Contacts 2 to 25
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-106-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Pluggable Terminal Blocks - CIFXX007 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 450 volts
Current Rating 24 amps
View Details
PCB Terminal Blocks with Wire Guard - MSMXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details