Phoenix Contact GmbH & Co. KG Transformers - Power Transformers 5607020

Description
PWR XFMR 250VA DIN RAIL
Description
PWR XFMR 250VA DIN RAIL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Transformers - Power Transformers
5607020
Transformers - Power Transformers 5607020
PWR XFMR 250VA DIN RAIL

PWR XFMR 250VA DIN RAIL

Supplier's Site
Din Rail mount control transformer, 250VA, single phase - 70208086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Din Rail mount control transformer, 250VA, single phase
70208086
Din Rail mount control transformer, 250VA, single phase 70208086
The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages such as 110 VAC. The CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can be panel-mounted. They have touch-safe COMBICON connectors with dual secondary connection points. Features • Fully enclosed touch safe design • DIN rail mounting clip or panel mount with attached flanges • Touch-safe COMBICON screw-type connectors • Multiple output connections reduce the need for jumpers or multiple wires in one terminal

The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages such as 110 VAC. The CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized.
The CPTs feature a unique DIN rail-mount foot, or they can be panel-mounted. They have touch-safe COMBICON connectors with dual secondary connection points. Features
• Fully enclosed touch safe design
• DIN rail mounting clip or panel mount with attached flanges
• Touch-safe COMBICON screw-type connectors
• Multiple output connections reduce the need for jumpers or multiple wires in one terminal

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Transformers
Product Number 5607020 70208086
Product Name Transformers - Power Transformers Din Rail mount control transformer, 250VA, single phase
Mounting DIN Rail
Power Rating (VA) 250 VA 250 VA
Other Transformer Types / Applications Isolation; Telecom
Standards CSA; UL
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Secondary Chassis Mount Power Transformers - F-235Z - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 12 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details