Phoenix Contact GmbH & Co. KG RF Antennas 5606762

Description
5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 12dBi N Type Female Bracket Mount
Datasheet
Description
5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 12dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5606762 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
5606762
RF Antennas 5606762
5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 12dBi N Type Female Bracket Mount

5.8GHz Whip, Straight RF Antenna 5.725GHz ~ 5.875GHz 12dBi N Type Female Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
5606762
Antennas 5606762
Antennas RAD-ISM-5800-ANT- OMNI-10-N

Antennas RAD-ISM-5800-ANT- OMNI-10-N

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 5606762 5606762
Product Name RF Antennas Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details