PHOENIX CONTACT USA RF Antennas 5606614

Description
900MHz Yagi, 6-Element RF Antenna 868MHz ~ 960MHz 12.15dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
900MHz Yagi, 6-Element RF Antenna 868MHz ~ 960MHz 12.15dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-7321-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-7321-ND
RF Antennas 277-7321-ND
900MHz Yagi, 6-Element RF Antenna 868MHz ~ 960MHz 12.15dBi N Type Female Bracket Mount

900MHz Yagi, 6-Element RF Antenna 868MHz ~ 960MHz 12.15dBi N Type Female Bracket Mount

Buy Now Datasheet
Rf Antenna - 875-5606614 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-5606614
Rf Antenna 875-5606614
Antennas RAD-ISM-900-ANT- YAGI-10-N Product overview: 5606614 from Phoenix Contact is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-5606614 can be used for catalog matching and distributor lookup.

Antennas RAD-ISM-900-ANT- YAGI-10-N Product overview: 5606614 from Phoenix Contact is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-5606614 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
5606614
Antennas 5606614
Antennas RAD-ISM-900-ANT- YAGI-10-N

Antennas RAD-ISM-900-ANT- YAGI-10-N

Buy Now Datasheet
RF Antennas - 5606614 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
5606614
RF Antennas 5606614
900MHz Yagi, 6-Element RF Antenna 868MHz ~ 960MHz 12.15dBi N Type Female Bracket Mount

900MHz Yagi, 6-Element RF Antenna 868MHz ~ 960MHz 12.15dBi N Type Female Bracket Mount

Buy Now
Antenna, Rad-Ism-900-Ant-Yagi-10-N Rohs Compliant Phoenix Contact - 32AK2838 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Rad-Ism-900-Ant-Yagi-10-N Rohs Compliant Phoenix Contact
32AK2838
Antenna, Rad-Ism-900-Ant-Yagi-10-N Rohs Compliant Phoenix Contact 32AK2838
ANTENNA, RAD-ISM-900-ANT-YAGI -10-N ROHS COMPLIANT: YES

ANTENNA, RAD-ISM-900-ANT-YAGI-10-N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 277-7321-ND 875-5606614 5606614 5606614 32AK2838
Product Name RF Antennas Rf Antenna Antennas RF Antennas Antenna, Rad-Ism-900-Ant-Yagi-10-N Rohs Compliant Phoenix Contact
Applications RF Antennas RF Testing
Primary Frequency Range 900.0 MHz
Gain 12.15 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers