PHOENIX CONTACT USA RF Antennas 5606613

Description
5GHz Panel RF Antenna 5.25GHz ~ 5.85GHz 18dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
5GHz Panel RF Antenna 5.25GHz ~ 5.85GHz 18dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 277-9724-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
277-9724-ND
RF Antennas 277-9724-ND
5GHz Panel RF Antenna 5.25GHz ~ 5.85GHz 18dBi N Type Female Bracket Mount

5GHz Panel RF Antenna 5.25GHz ~ 5.85GHz 18dBi N Type Female Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
5606613
Antennas 5606613
Antennas RAD-ISM-5000-ANT- PAR-18-N

Antennas RAD-ISM-5000-ANT- PAR-18-N

Buy Now Datasheet
RF Antennas - 5606613 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
5606613
RF Antennas 5606613
5GHz Panel RF Antenna 5.25GHz ~ 5.85GHz 18dBi N Type Female Bracket Mount

5GHz Panel RF Antenna 5.25GHz ~ 5.85GHz 18dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 277-9724-ND 5606613 5606613
Product Name RF Antennas Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details