The UMK-FLK 14/BFI/8-24DC/PLC is a passive interface module with 14 positions for 8-channel output with integrated fusing, designed for PLC systems. It features DIN rail mounting and a green (RAL 6021) polyamide housing. Field-level connections use screw terminals supporting 0.2 mm² to 4 mm² rigid or 0.2 mm² to 2.5 mm² flexible conductors with 8 mm stripping length. The controller side uses a 2.54 mm pitch IDC/FLK pin strip. It operates at 24 V DC with a per-branch current limit of 500 mA and includes LED status indication for fuse failure. Dimensions are 68.6 mm wide, 77 mm high, and 58.5 mm deep. Operating temperature ranges from -20 °C to 50 °C. Made in the United States and not qualified for the European market.
General Purpose Relays UMK-FLK 14/BFI/8- 24DC/PLC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5604835 |
| Product Name | General Purpose Relays |
| Relay Type | General |