Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 5445986

Description
Pluggable Terminal Blocks BCH-500VF-11 GN 5.00 MM HEADER
Datasheet
Description
Pluggable Terminal Blocks BCH-500VF-11 GN 5.00 MM HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 5445986 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
5445986
Pluggable Terminal Blocks 5445986
Pluggable Terminal Blocks BCH-500VF-11 GN 5.00 MM HEADER

Pluggable Terminal Blocks BCH-500VF-11 GN 5.00 MM HEADER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Interconnect Components
Product Number 5445986
Product Name Pluggable Terminal Blocks
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
DDR4 TH - 10148733-0031K03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Headers & Wire Housings - B5741-206-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details