Fixed Terminal Blocks BC-500X14- 3 GN 5.00 MM PITCH
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 5442235 |
| Product Name | Fixed Terminal Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 3 |