PHOENIX CONTACT USA Headers, Plugs and Sockets 5436102

Description
"17 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"17 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 5436102-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
5436102-ND
Headers, Plugs and Sockets 5436102-ND
"17 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"17 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 5436102-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details