Phoenix Contact GmbH & Co. KG Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 5434337

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: BCH Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: BCH Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: BCH Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: BCH
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)

Buy Now Datasheet
Pluggable Terminal Blocks - 5434337 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
5434337
Pluggable Terminal Blocks 5434337
Pluggable Terminal Blocks BCH-508VS- 4

Pluggable Terminal Blocks BCH-508VS- 4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5434337
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Backplane Conn, R/a Hdr, 4Pos, Press Fit; Product Range Amphenol Communications Solutions - 64AC2725 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details