Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: OM-780G-4L
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Mounting Type: Fixed
Current - IEC: 12A
Voltage - IEC: 400V
Voltage - UL: 300V
| Win Source Electronics | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |