PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 443036

Description
CONN TERM BLK GROUND 4-22 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 4-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-4054-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-4054-ND
Terminal Blocks - Din Rail, Channel 277-4054-ND
CONN TERM BLK GROUND 4-22 AWG

CONN TERM BLK GROUND 4-22 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 0443036 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0443036
DIN Rail Terminal Blocks 0443036
DIN Rail Terminal Blocks USLKG 16N-1 12-4AWG 12.2MM

DIN Rail Terminal Blocks USLKG 16N-1 12-4AWG 12.2MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-4054-ND 0443036
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 4 to 22 AWG 12 to 4 AWG
International 2.50 to 25.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - CVFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details