PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 443010

Description
CONN TERM BLK GROUND 6-24 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 6-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3484-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3484-ND
Terminal Blocks - Din Rail, Channel 277-3484-ND
CONN TERM BLK GROUND 6-24 AWG

CONN TERM BLK GROUND 6-24 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 0443010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0443010
DIN Rail Terminal Blocks 0443010
DIN Rail Terminal Blocks 1P 12.2mm

DIN Rail Terminal Blocks 1P 12.2mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3484-ND 0443010
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 24 AWG 20 to 6 AWG
International 0.50 to 16.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Terminal Block Type Power Distribution Blocks; PCB Terminal Blocks
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details