PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 441517

Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3448-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3448-ND
Terminal Blocks - Din Rail, Channel 277-3448-ND
CONN TERM BLK GROUND 10-26AWG

CONN TERM BLK GROUND 10-26AWG

Buy Now Datasheet
Ground Terminal Block, 6.2mm, AWG: 26-10 - 70169067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ground Terminal Block, 6.2mm, AWG: 26-10
70169067
Ground Terminal Block, 6.2mm, AWG: 26-10 70169067
Ground Terminal Block, 6.2mm, AWG: 26-10

Ground Terminal Block, 6.2mm, AWG: 26-10

Supplier's Site
DIN Rail Terminal Blocks - 0441517 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0441517
DIN Rail Terminal Blocks 0441517
DIN Rail Terminal Blocks USLKG 5-1

DIN Rail Terminal Blocks USLKG 5-1

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3448-ND 70169067 0441517
Product Name Terminal Blocks - Din Rail, Channel Ground Terminal Block, 6.2mm, AWG: 26-10 DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Ground Circuit Terminal DIN Rail Terminal Blocks
North American 10 to 26 AWG 10 to 24 AWG 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7765-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details