PHOENIX CONTACT USA Terminal Blocks - Specialized 421029

Description
TERM BLK BUS BAR 1POS 7.0MM GRN
Request a Quote Datasheet
Description
TERM BLK BUS BAR 1POS 7.0MM GRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-5367-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-5367-ND
Terminal Blocks - Specialized 277-5367-ND
TERM BLK BUS BAR 1POS 7.0MM GRN

TERM BLK BUS BAR 1POS 7.0MM GRN

Buy Now Datasheet
Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG - 70169455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG
70169455
Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG 70169455
Power Terminal Block, PA Insulating Material, 41 A (Nom.) Current, 300 V (Nom.) Rated Voltage UL, cUL Recognized 7 mm width. 22-12 AWG wire size. Green-yellow color.

Power Terminal Block, PA Insulating Material, 41 A (Nom.) Current, 300 V (Nom.) Rated Voltage

  • UL, cUL Recognized
    7 mm width. 22-12 AWG wire size. Green-yellow color.
Supplier's Site
Sheung Wan, Hong Kong
Fixed Terminal Blocks
0421029
Fixed Terminal Blocks 0421029
Fixed Terminal Blocks AKG 4 GNYE

Fixed Terminal Blocks AKG 4 GNYE

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5367-ND 70169455 0421029
Product Name Terminal Blocks - Specialized Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG Fixed Terminal Blocks
Mounting Options Bus Bar
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2000-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX098 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details