PHOENIX CONTACT USA Terminal Blocks - Specialized 404017

Description
TERM BLK BUS BAR 1POS 7.0MM
Request a Quote Datasheet
Description
TERM BLK BUS BAR 1POS 7.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-5366-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-5366-ND
Terminal Blocks - Specialized 277-5366-ND
TERM BLK BUS BAR 1POS 7.0MM

TERM BLK BUS BAR 1POS 7.0MM

Buy Now Datasheet
Fixed Terminal Blocks - 0404017 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
0404017
Fixed Terminal Blocks 0404017
Fixed Terminal Blocks AK 4

Fixed Terminal Blocks AK 4

Buy Now Datasheet
Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG - 70169453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG
70169453
Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG 70169453
Power Terminal Block, PA Insulating Material, 41 A (Nom.) Current, 300 V (Nom.) Rated Voltage UL, cUL Listed 7 mm width. 22-12 AWG wire size.

Power Terminal Block, PA Insulating Material, 41 A (Nom.) Current, 300 V (Nom.) Rated Voltage

  • UL, cUL Listed
    7 mm width. 22-12 AWG wire size.
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5366-ND 0404017 70169453
Product Name Terminal Blocks - Specialized Fixed Terminal Blocks Terminal Block, Busbar Connecting; PA; 300 V (Nom.); 41 A (Nom.); 22-12 AWG
Mounting Options Bus Bar
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data