PHOENIX CONTACT USA Standard Terminal Blocks 3274188

Description
Phoenix Contact 3274188
Request a Quote Datasheet
Description
Phoenix Contact 3274188
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Standard Terminal Blocks
2015422
Standard Terminal Blocks 2015422
Phoenix Contact 3274188

Phoenix Contact 3274188

Supplier's Site
Terminal Blocks - Specialized - 277-16185-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16185-ND
Terminal Blocks - Specialized 277-16185-ND
DISTRIBUTION BLOCK GRAY

DISTRIBUTION BLOCK GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3274188 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3274188
DIN Rail Terminal Blocks 3274188
DIN Rail Terminal Blocks PTFIX6/12X2,5NS15AGY 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX6/12X2,5NS15AGY 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2015422 277-16185-ND 3274188
Product Name Standard Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 105 C (-76 to 221 F)
Body Material Polyamide
Mounting Options DIN Rail 15 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546462-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Miniature Turret Term Board - 15264 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details