PHOENIX CONTACT USA Terminal Blocks - Specialized 3273824

Description
DISTRIBUTION BLOCK WHITE
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK WHITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-18355-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-18355-ND
Terminal Blocks - Specialized 277-18355-ND
DISTRIBUTION BLOCK WHITE

DISTRIBUTION BLOCK WHITE

Buy Now Datasheet
Distribution Blocks - 2015797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2015797
Distribution Blocks 2015797
Phoenix Contact 3273824

Phoenix Contact 3273824

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273824
DIN Rail Terminal Blocks 3273824
DIN Rail Terminal Blocks PTFIX 12X4 WH

DIN Rail Terminal Blocks PTFIX 12X4 WH

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-18355-ND 2015797 3273824
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 C (-76 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CTMXX9P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers