PHOENIX CONTACT USA Terminal Blocks - Specialized 3273548

Description
DISTRIBUTION BLOCK GRAY
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-18280-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-18280-ND
Terminal Blocks - Specialized 277-18280-ND
DISTRIBUTION BLOCK GRAY

DISTRIBUTION BLOCK GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273548 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273548
DIN Rail Terminal Blocks 3273548
DIN Rail Terminal Blocks PTFIX 12X4-NS35 GY

DIN Rail Terminal Blocks PTFIX 12X4-NS35 GY

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-18280-ND 3273548
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2001-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details