DISTRIBUTION BLOCK VIOLET
DIN Rail Terminal Blocks PTFIX 6X4-NS35 VT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-18276-ND | 3273542 |
| Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Mounting Options | DIN Rail | 15 mm DIN Rail; 35 mm DIN Rail |
| Termination Options | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -60 to 130 C (-76 to 266 F) | -60 to 130 C (-76 to 266 F) |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |