DISTRIBUTION BLOCK GREEN
DIN Rail Terminal Blocks PTFIX 6X4-NS35 GN
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2014296 | 277-18272-ND | 3273534 |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 to 130 C (-76 to 266 F) | -60 to 130 C (-76 to 266 F) |
| Body Material | Polyamide | ||
| Mounting Options | DIN Rail | 15 mm DIN Rail; 35 mm DIN Rail |