PHOENIX CONTACT USA Terminal Blocks - Specialized 3273490

Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16100-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16100-ND
Terminal Blocks - Specialized 277-16100-ND
DISTRIBUTION BLOCK GREEN

DISTRIBUTION BLOCK GREEN

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273490 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273490
DIN Rail Terminal Blocks 3273490
DIN Rail Terminal Blocks PTFIX 6/12X2,5-G GN 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/12X2,5-G GN 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16100-ND 3273490
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics - 12P6768 - Newark, An Avnet Company
Specs
North American 20 to 2 AWG
Voltage Rating 600 volts
Current Rating 125 amps
View Details