PHOENIX CONTACT USA Terminal Blocks - Specialized 3273488

Description
DISTRIBUTION BLOCK YELLOW
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16097-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16097-ND
Terminal Blocks - Specialized 277-16097-ND
DISTRIBUTION BLOCK YELLOW

DISTRIBUTION BLOCK YELLOW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273488 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273488
DIN Rail Terminal Blocks 3273488
DIN Rail Terminal Blocks PTFIX 6/12X2,5-G YE 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/12X2,5-G YE 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16097-ND 3273488
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details