PHOENIX CONTACT USA Terminal Blocks - Specialized 3273470

Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BROWN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-16102-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16102-ND
Terminal Blocks - Specialized 277-16102-ND
DISTRIBUTION BLOCK BROWN

DISTRIBUTION BLOCK BROWN

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273470 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273470
DIN Rail Terminal Blocks 3273470
DIN Rail Terminal Blocks PTFIX 6/6X2,5-G BN 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/6X2,5-G BN 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16102-ND 3273470
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2868.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details
Disconnect terminal block - 2002-1974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details