PHOENIX CONTACT USA Terminal Blocks - Specialized 3273395

Description
DISTRIBUTION BLOCK GRAY
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15926-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15926-ND
Terminal Blocks - Specialized 277-15926-ND
DISTRIBUTION BLOCK GRAY

DISTRIBUTION BLOCK GRAY

Buy Now Datasheet
Distribution Blocks - 1363228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
1363228
Distribution Blocks 1363228
Phoenix Contact 3273395

Phoenix Contact 3273395

Supplier's Site
DIN Rail Terminal Blocks - 3273395 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273395
DIN Rail Terminal Blocks 3273395
DIN Rail Terminal Blocks PTFIX 6X2,5-G GY 2.5mm2 ADHESIVE MNT

DIN Rail Terminal Blocks PTFIX 6X2,5-G GY 2.5mm2 ADHESIVE MNT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15926-ND 1363228 3273395
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7598 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details