DIN Rail Terminal Blocks PTFIX 6/12X2,5 BK 2.5mm2 w/6mm2 feedin
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15786-ND | 2016370 | 3273366 |
| Product Name | Terminal Blocks - Specialized | Standard Terminal Blocks | DIN Rail Terminal Blocks |
| Mounting Options | Direct Mount | ||
| Termination Options | Spring Clamp | Push in | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| North American | 8 to 20 AWG | 26 to 12 AWG |