DISTRIBUTION BLOCK RED
DIN Rail Terminal Blocks PTFIX 6/12X2 5 RD 2.5mm2 w/6mm2 feedin
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1879906 | 277-16062-ND | 3273356 |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Body Material | Polyamide |