PHOENIX CONTACT USA Terminal Blocks - Specialized 3273324

Description
DISTRIBUTION BLOCK VIOLET
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK VIOLET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15919-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15919-ND
Terminal Blocks - Specialized 277-15919-ND
DISTRIBUTION BLOCK VIOLET

DISTRIBUTION BLOCK VIOLET

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273324 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273324
DIN Rail Terminal Blocks 3273324
DIN Rail Terminal Blocks PTFIX 18X2,5 VT 2.5mm2 slf-assmb MNT

DIN Rail Terminal Blocks PTFIX 18X2,5 VT 2.5mm2 slf-assmb MNT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15919-ND 3273324
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - DGWG84R8-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers