PHOENIX CONTACT USA Terminal Blocks - Specialized 3273294

Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15906-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15906-ND
Terminal Blocks - Specialized 277-15906-ND
DISTRIBUTION BLOCK GREEN

DISTRIBUTION BLOCK GREEN

Buy Now Datasheet
Distribution Blocks - 2014291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2014291
Distribution Blocks 2014291
Phoenix Contact 3273294

Phoenix Contact 3273294

Supplier's Site
DIN Rail Terminal Blocks - 3273294 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273294
DIN Rail Terminal Blocks 3273294
DIN Rail Terminal Blocks PTFIX 12X2,5 GN 2.5mm2 slf-assmb MNT

DIN Rail Terminal Blocks PTFIX 12X2,5 GN 2.5mm2 slf-assmb MNT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15906-ND 2014291 3273294
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details