PHOENIX CONTACT USA Distribution Blocks 3273202

Description
Phoenix Contact 3273202
Request a Quote Datasheet
Description
Phoenix Contact 3273202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Blocks - 2072965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2072965
Distribution Blocks 2072965
Phoenix Contact 3273202

Phoenix Contact 3273202

Supplier's Site
Terminal Blocks - Specialized - 277-16159-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16159-ND
Terminal Blocks - Specialized 277-16159-ND
DISTRIBUTION BLOCK RED

DISTRIBUTION BLOCK RED

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273202 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273202
DIN Rail Terminal Blocks 3273202
DIN Rail Terminal Blocks PTFIX 6/6X2,5NS35ARD 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/6X2,5NS35ARD 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2072965 277-16159-ND 3273202
Product Name Distribution Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 C (-76 F)
Terminal Block Type Distribution Blocks Single Feed Through DIN Rail Terminal Blocks
Body Material Polyamide
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Panel Power Blocks - OTB-330N-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Through terminal block - 2002-1401/000-014 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers