DISTRIBUTION BLOCK GRAY
DIN Rail Terminal Blocks PTFIX 18X2,5-NS35 GY 2.5mm2 NS35 DIN Trns
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1363233 | 277-15961-ND | 3273044 |
| Product Name | Distribution Blocks | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Termination Options | Push in | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -60 C (-76 F) | ||
| Terminal Block Type | Distribution Blocks | Single Feed Through | DIN Rail Terminal Blocks |
| Body Material | Polyamide |